Manufacturer: STMicroelectronics
Win Source Part Number: 898354-STPS1L60ZF
Features: Diode Schottky 60 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17151-6, 497-17151-1, 497-17151-2
60V 1A Schottky Rectifier Diode Product overview: STPS1L60ZF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60ZF can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount SOD-123F
Diode Schottky 60V 1A Surface Mount SOD-123F
Diode Schottky 60V 1A Surface Mount SOD-123F
SCHOTTKY RECTIFIER, 1A, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Low Drop Power Schottky Rectifier
DIODE SCHOTTKY 60V 1A SOD123F
DIODE SCHOTTKY 60V 1A SOD123F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 898354-STPS1L60ZF | 280-STPS1L60ZF | 497-17151-6-ND | 13AC0790 | STPS1L60ZF | STPS1L60ZF | STPS1L60ZF |
| Product Name | Diodes, Rectifiers - Single - STPS1L60ZF | Schottky 60V 1A Diode and Rectifier | Single Diodes | Schottky Rectifier, 1A, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123F | ||
| Tj | -40 to 175 C (-40 to 347 F) | ||||||
| Rectifier Configuration / Technology | Schottky | ||||||
| RoHS Compliant | RoHS |