Win Source Part Number: 1282056-STPS1L60RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16205-6,497-1620
Base Product Number: STPS1
60 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L60RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60RL can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Through Hole DO-41
Diode Schottky 60V 1A Through Hole DO-41
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
SCHOTTKY RECT, SINGLE, 1A, 60V, DO-41; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A DO41
DIODE SCHOTTKY 60V 1A DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1282056-STPS1L60RL | 280-STPS1L60RL | 497-16205-2-ND | STPS1L60RL | 07AH7084 | 57P1580 | STPS1L60RL | STPS1L60RL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60 V 1 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 1A, 60V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | DO-41; DO-41 | DO-41; DO-41 (DO-204AL) | DO-41; DO-204AL, DO-41, Axial | |||
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts | 0.5700 volts | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| RoHS Compliant | RoHS | RoHS |