STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS1L60AFN

Description
Win Source Part Number: 1282062-STPS1L60AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS1L60AFNDKR,4 97-STPS1L60AFNTR,497 -STPS1L60AFNCT Base Product Number: STPS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282062-STPS1L60AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS1L60AFNDKR,4 97-STPS1L60AFNTR,497 -STPS1L60AFNCT Base Product Number: STPS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282062-STPS1L60AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282062-STPS1L60AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282062-STPS1L60AFN
Win Source Part Number: 1282062-STPS1L60AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS1L60AFNDKR,4 97-STPS1L60AFNTR,497 -STPS1L60AFNCT Base Product Number: STPS1 Product Status: Obsolete

Win Source Part Number: 1282062-STPS1L60AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS1L60AFNDKR,497-STPS1L60AFNTR,497-STPS1L60AFNCT
Base Product Number: STPS1
Product Status: Obsolete

Buy Now Datasheet
Schottky 60 V 1 A Diode and Rectifier - 280-STPS1L60AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 1 A Diode and Rectifier
280-STPS1L60AFN
Schottky 60 V 1 A Diode and Rectifier 280-STPS1L60AFN
60 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60AFN can be used for catalog matching and distributor lookup.

60 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-STPS1L60AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SMAflat Notch

Diode Schottky 60V 1A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L60AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L60AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L60AFN
DIODE SCHOTTKY 60V 1A SMAFLAT

DIODE SCHOTTKY 60V 1A SMAFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1282062-STPS1L60AFN 280-STPS1L60AFN 497-STPS1L60AFNTR-ND STPS1L60AFN
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60 V 1 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data