Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1103759-STPS1L60A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS1L60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS16HE3_A/I; SK16; SS16HE3/5AT;
Introduction Date: December 19, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Schottky barrier diode STPS1L60A 1A 60V
Schottky barrier diode STPS1L60A 1A 60V
Schottky barrier diode STPS1L60A 1A 60V
60V 1A Schottky Rectifier, SMA, Surface Mount Product overview: STPS1L60A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L60A can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 1A 60V DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A SMA
DIODE SCHOTTKY 60V 1A SMA
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 497-2463-2-ND | 1103759-STPS1L60A | 250549 | 250549P | 280-STPS1L60A | 89K1576 | STPS1L60A | STPS1L60A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1L60A | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 60V 1A Diode and Rectifier | Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; SMA (DO-214AC) | Do-214ac (sma) | DO-214AC | Tape and Reel | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | |
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts | 0.5700 volts |