STMicroelectronics, Inc. Single Diodes STPS1L40ZFY

Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-17153-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17153-2-ND
Single Diodes 497-17153-2-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17153-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17153-1-ND
Single Diodes 497-17153-1-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17153-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17153-6-ND
Single Diodes 497-17153-6-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893969
Schottky Diodes & Rectifiers 1893969
STMicroelectronics STPS1L40ZFY Diode

STMicroelectronics STPS1L40ZFY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894451P
Schottky Diodes & Rectifiers 1894451P
STMicroelectronics STPS1L40ZFY Diode

STMicroelectronics STPS1L40ZFY Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894451
Schottky Diodes & Rectifiers 1894451
STMicroelectronics STPS1L40ZFY Diode

STMicroelectronics STPS1L40ZFY Diode

Supplier's Site
Automotive Schottky 40 V 1 A Diode and Rectifier - 280-STPS1L40ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40 V 1 A Diode and Rectifier
280-STPS1L40ZFY
Automotive Schottky 40 V 1 A Diode and Rectifier 280-STPS1L40ZFY
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40ZFY can be used for catalog matching and distributor lookup.

Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS1L40ZFY - 898352-STPS1L40ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L40ZFY
898352-STPS1L40ZFY
Diodes, Rectifiers - Single - STPS1L40ZFY 898352-STPS1L40ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 898352-STPS1L40ZFY Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: STPS1 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17153-6, 497-17153-1, 497-17153-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898352-STPS1L40ZFY
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS1
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17153-6, 497-17153-1, 497-17153-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L40ZFY
Schottky Diodes & Rectifiers STPS1L40ZFY
Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L40ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L40ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L40ZFY
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site
Single Diodes - STPS1L40ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L40ZFY
Single Diodes STPS1L40ZFY
DIODE SCHOTTKY 40V 1A SOD123F

DIODE SCHOTTKY 40V 1A SOD123F

Supplier's Site Datasheet
Schottky Rectifier, 40V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics - 13AC0789 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics
13AC0789
Schottky Rectifier, 40V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics 13AC0789
SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-17153-2-ND 1893969 1894451P 280-STPS1L40ZFY 898352-STPS1L40ZFY STPS1L40ZFY STPS1L40ZFY STPS1L40ZFY 13AC0789
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Automotive Schottky 40 V 1 A Diode and Rectifier Diodes, Rectifiers - Single - STPS1L40ZFY Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 40V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj -40 to 150 C (-40 to 302 F) 40 C (104 F)
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; Sod123flat SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123 SOD-123 SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data