STMicroelectronics, Inc. Schottky Rectifier, 40V, 1A, Sod-123Flat; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics STPS1L40ZFY.

Description
SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FLAT; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123flat; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FLAT; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123flat; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 40V, 1A, Sod-123Flat; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 96AC4077 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 1A, Sod-123Flat; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
96AC4077
Schottky Rectifier, 40V, 1A, Sod-123Flat; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 96AC4077
SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FLAT; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123flat; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 1A, SOD-123FLAT; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123flat; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 96AC4077
Product Name Schottky Rectifier, 40V, 1A, Sod-123Flat; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data