STMicroelectronics, Inc. Automotive Schottky 40 V 1 A Diode and Rectifier STPS1L40UY

Description
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40UY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40UY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 40 V 1 A Diode and Rectifier
280-STPS1L40UY
Automotive Schottky 40 V 1 A Diode and Rectifier 280-STPS1L40UY
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40UY can be used for catalog matching and distributor lookup.

Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40UY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12288-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12288-2-ND
Single Diodes 497-12288-2-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-12288-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12288-1-ND
Single Diodes 497-12288-1-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-12288-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12288-6-ND
Single Diodes 497-12288-6-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS1L40UY - 1103758-STPS1L40UY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L40UY
1103758-STPS1L40UY
Diodes, Rectifiers - Single - STPS1L40UY 1103758-STPS1L40UY
Manufacturer: STMicroelectronics Win Source Part Number: 1103758-STPS1L40UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 35μA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103758-STPS1L40UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 35μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - STPS1L40UY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L40UY
Single Diodes STPS1L40UY
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L40UY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L40UY
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L40UY
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L40UY
Schottky Diodes & Rectifiers STPS1L40UY
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.42VF

Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.42VF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-STPS1L40UY 497-12288-2-ND 1103758-STPS1L40UY STPS1L40UY STPS1L40UY STPS1L40UY
Product Name Automotive Schottky 40 V 1 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS1L40UY Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMB; SMB SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details