1A 40V Schottky Rectifier, DO-216AA, Surface Mount Product overview: STPS1L40M from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40M can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount STmite
Diode Schottky 40V 1A Surface Mount STmite
Diode Schottky 40V 1A Surface Mount STmite
Manufacturer: STMicroelectronics
Win Source Part Number: 037833-STPS1L40M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1A
Current - Reverse Leakage @ Vr: 63μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A STMITE
SCHOTTKY RECTIFIER, 1A, 40V, DO-216AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
DIODE SCHOTTKY 40V 1A STMITE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPS1L40M | 497-3212-6-ND | 037833-STPS1L40M | STPS1L40M | 98Y2488 | STPS1L40M | STPS1L40M |
| Product Name | Schottky SMD 1A 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS1L40M | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 40V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape and Reel | STmite | DO-216AA | DO-216AA | DO-216AA | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |