Manufacturer: STMicroelectronics
Win Source Part Number: 031502-STPS1L40A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 35μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
40V 1A Schottky Rectifier, SMA, Surface Mount Product overview: STPS1L40A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40A can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Schottky barrier diode STPS1L40A 1A 40V
Schottky barrier diode STPS1L40A 1A 40V
Schottky barrier diode STPS1L40A 1A 40V
DIODE SCHOTTKY 40V 1A SMA
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
DIODE, RECTIFIER SCHOTTKY, 1A SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 031502-STPS1L40A | 280-STPS1L40A | 497-3753-1-ND | 249909 | 249909P | STPS1L40A | STPS1L40A | 51R7449 | STPS1L40A |
| Product Name | Diodes, Rectifiers - Single - STPS1L40A | Schottky SMD 40V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Rectifier Schottky, 1A Sma; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMA; SMA (DO-214AC) | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |