30V 1A Schottky Rectifier, SMB, Surface Mount Product overview: STPS1L30U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30U can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031501-STPS1L30U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 395mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
STMicroelectronics STPS1L30U Diode
STMicroelectronics STPS1L30U Diode
STMicroelectronics STPS1L30U Diode
SCHOTTKY RECTIFIER, 1A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt
DIODE SCHOTTKY 30V 1A SMB
DIODE SCHOTTKY 30V 1A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS1L30U | 031501-STPS1L30U | 497-2468-2-ND | 4854615 | 4854615P | 28X4456 | STPS1L30U | STPS1L30U | STPS1L30U |
| Product Name | Schottky SMD 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - STPS1L30U | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB; SMB | Do-214aa (smb) | DO-214AA | SMB; DO-214AA (SMB) | SMB | SMB; DO-214AA, SMB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Life Cycle Stage | Active | Active |