STMicroelectronics, Inc. Single Diodes STPS1L30M

Description
Diode Schottky 30V 1A Surface Mount STmite
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount STmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-8025-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8025-6-ND
Single Diodes 497-8025-6-ND
Diode Schottky 30V 1A Surface Mount STmite

Diode Schottky 30V 1A Surface Mount STmite

Buy Now Datasheet
Single Diodes - 497-8025-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8025-1-ND
Single Diodes 497-8025-1-ND
Diode Schottky 30V 1A Surface Mount STmite

Diode Schottky 30V 1A Surface Mount STmite

Buy Now Datasheet
Single Diodes - 497-8025-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8025-2-ND
Single Diodes 497-8025-2-ND
Diode Schottky 30V 1A Surface Mount STmite

Diode Schottky 30V 1A Surface Mount STmite

Buy Now Datasheet
Singapore, Singapore
Schottky 30 V 1 A Diode and Rectifier
280-STPS1L30M
Schottky 30 V 1 A Diode and Rectifier 280-STPS1L30M
30 V, 1 A STmite Low Drop Power Schottky Rectifier Product overview: STPS1L30M from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30M can be used for catalog matching and distributor lookup.

30 V, 1 A STmite Low Drop Power Schottky Rectifier Product overview: STPS1L30M from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30M can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS1L30M - 054380-STPS1L30M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L30M
054380-STPS1L30M
Diodes, Rectifiers - Single - STPS1L30M 054380-STPS1L30M
Manufacturer: STMicroelectronics Win Source Part Number: 054380-STPS1L30M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A Current - Reverse Leakage @ Vr: 390μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: STmite Flat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 054380-STPS1L30M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 1A
Current - Reverse Leakage @ Vr: 390μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite Flat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L30M
Schottky Diodes & Rectifiers STPS1L30M
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Buy Now Datasheet
DIODE SCHOTTKY 30V 1A STMITE - 761-STPS1L30M - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A STMITE
761-STPS1L30M
DIODE SCHOTTKY 30V 1A STMITE 761-STPS1L30M
DIODE SCHOTTKY 30V 1A STMITE

DIODE SCHOTTKY 30V 1A STMITE

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L30M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L30M
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L30M
DIODE SCHOTTKY 30V 1A STMITE

DIODE SCHOTTKY 30V 1A STMITE

Supplier's Site
Schottky Rect, Single, 30V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0251 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0251
Schottky Rect, Single, 30V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0251
SCHOTTKY RECT, SINGLE, 30V, DO-216AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO216-AA; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, DO-216AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO216-AA; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1572 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1572
Rectifier Stmicroelectronics 57P1572
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-8025-6-ND 280-STPS1L30M 054380-STPS1L30M STPS1L30M 761-STPS1L30M STPS1L30M 26AH0251 57P1572
Product Name Single Diodes Schottky 30 V 1 A Diode and Rectifier Diodes, Rectifiers - Single - STPS1L30M Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 1A STMITE Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 30V, Do-216Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel STmite Flat DO-216AA DO-216AA DO216-AA
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data