STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS1L30AFN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1324042-STPS1L30AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 150°C Supplier Device Package: SMAflat Notch Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-STPS1L30AFNDKR,4 97-STPS1L30AFNCT,497 -STPS1L30AFNTR Base Product Number: STPS1 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1324042-STPS1L30AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 150°C Supplier Device Package: SMAflat Notch Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-STPS1L30AFNDKR,4 97-STPS1L30AFNCT,497 -STPS1L30AFNTR Base Product Number: STPS1 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324042-STPS1L30AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324042-STPS1L30AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324042-STPS1L30AFN
Manufacturer: STMicroelectronics Win Source Part Number: 1324042-STPS1L30AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: 150°C Supplier Device Package: SMAflat Notch Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-STPS1L30AFNDKR,4 97-STPS1L30AFNCT,497 -STPS1L30AFNTR Base Product Number: STPS1 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324042-STPS1L30AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: 150°C
Supplier Device Package: SMAflat Notch
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-STPS1L30AFNDKR,497-STPS1L30AFNCT,497-STPS1L30AFNTR
Base Product Number: STPS1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 30 V 1 A Diode and Rectifier - 280-STPS1L30AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 1 A Diode and Rectifier
280-STPS1L30AFN
Schottky 30 V 1 A Diode and Rectifier 280-STPS1L30AFN
30 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L30AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30AFN can be used for catalog matching and distributor lookup.

30 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L30AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L30AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-STPS1L30AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMAflat Notch

Diode Schottky 30V 1A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L30AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L30AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L30AFN
DIODE SCHOTTKY 30V 1A SMAFLAT

DIODE SCHOTTKY 30V 1A SMAFLAT

Supplier's Site
Single Diodes - STPS1L30AFN - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L30AFN
Single Diodes STPS1L30AFN
DIODE SCHOTTKY 30V 1A SMAFLAT

DIODE SCHOTTKY 30V 1A SMAFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1324042-STPS1L30AFN 280-STPS1L30AFN 497-STPS1L30AFNTR-ND STPS1L30AFN STPS1L30AFN
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30 V 1 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data