STMicroelectronics, Inc. Single Diodes STPS1L20MF

Description
Diode Schottky 20V 1A Surface Mount STmite Flat
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount STmite Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-8024-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8024-2-ND
Single Diodes 497-8024-2-ND
Diode Schottky 20V 1A Surface Mount STmite Flat

Diode Schottky 20V 1A Surface Mount STmite Flat

Buy Now Datasheet
Schottky 20 V 1A Diode and Rectifier - 280-STPS1L20MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 1A Diode and Rectifier
280-STPS1L20MF
Schottky 20 V 1A Diode and Rectifier 280-STPS1L20MF
20 V, 1A STmite flat Low Drop Power Schottky Rectifier Product overview: STPS1L20MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L20MF can be used for catalog matching and distributor lookup.

20 V, 1A STmite flat Low Drop Power Schottky Rectifier Product overview: STPS1L20MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L20MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS1L20MF - 114178-STPS1L20MF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L20MF
114178-STPS1L20MF
Diodes, Rectifiers - Single - STPS1L20MF 114178-STPS1L20MF
Manufacturer: STMicroelectronics Win Source Part Number: 114178-STPS1L20MF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 430mV @ 1A Current - Reverse Leakage @ Vr: 75μA @ 20V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: STmite Flat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 114178-STPS1L20MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 1A
Current - Reverse Leakage @ Vr: 75μA @ 20V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite Flat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - STPS1L20MF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L20MF
Single Diodes STPS1L20MF
DIODE SCHOTT 20V 1A STMITE FLAT

DIODE SCHOTT 20V 1A STMITE FLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L20MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L20MF
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L20MF
DIODE SCHOTT 20V 1A STMITE FLAT

DIODE SCHOTT 20V 1A STMITE FLAT

Supplier's Site
Rectifier Stmicroelectronics - 57P1570 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1570
Rectifier Stmicroelectronics 57P1570
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-8024-2-ND 280-STPS1L20MF 114178-STPS1L20MF STPS1L20MF STPS1L20MF 57P1570
Product Name Single Diodes Schottky 20 V 1A Diode and Rectifier Diodes, Rectifiers - Single - STPS1L20MF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel STmite Flat DO-222AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data