Manufacturer: STMicroelectronics
Win Source Part Number: 1103756-STPS1H100UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Automotive 100 V, 1 A Power Schottky Rectifier Product overview: STPS1H100UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100UY can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount SMB
Diode Schottky 100V 1A Surface Mount SMB
Diode Schottky 100V 1A Surface Mount SMB
DIODE SCHOTTKY 100V 1A SMB
DIODE SCHOTTKY 100V 1A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1103756-STPS1H100UY | 280-STPS1H100UY | 497-11092-1-ND | 41Y5932 | STPS1H100UY | STPS1H100UY |
| Product Name | Diodes, Rectifiers - Single - STPS1H100UY | Automotive Schottky 100 V 1 A Diode and Rectifier | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SMB; SMB | Tape and Reel | SMB | SMB; DO-214AA, SMB | ||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts |