Diode Schottky 100V 1A Surface Mount STmite Flat
Diode Schottky 100V 1A Surface Mount STmite Flat
Diode Schottky 100V 1A Surface Mount STmite Flat
Manufacturer: STMicroelectronics
Win Source Part Number: 031497-STPS1H100MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: STmite Flat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
100 V, 1 A STmite flat Power Schottky Rectifier Product overview: STPS1H100MF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100MF can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 100V, DO222-AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTT 100V 1A STMITE FLAT
Schottky Diodes & Rectifiers 1A 100V HI VLTG PWR
DIODE SCHOTT 100V 1A STMITE FLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-12631-6-ND | 031497-STPS1H100MF | 280-STPS1H100MF | 07AH7083 | 09R6051 | STPS1H100MF | STPS1H100MF | STPS1H100MF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS1H100MF | Schottky 100 V 1 A Diode and Rectifier | Schottky Rect, Single, 100V, Do222-Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | STmite Flat | Tape and Reel | DO-222AA | DO-222AA | DO-222AA-2 | |||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | 0.7700 volts |