Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Automotive 100 V, 1 A Power Schottky Rectifier Product overview: STPS1H100AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103755-STPS1H100AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS1H100A; SS1H9/5AT; SS1H9;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, AEC-Q101, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A SMA
Schottky Diodes & Rectifiers Automotive High PWR Schottky 100V Vrrm
DIODE SCHOTTKY 100V 1A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-11101-6-ND | 280-STPS1H100AY | 1103755-STPS1H100AY | 98Y2487 | 41Y5931 | STPS1H100AY | STPS1H100AY | STPS1H100AY |
| Product Name | Single Diodes | Automotive Schottky 100 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS1H100AY | Schottky Rectifier, Aec-Q101, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| Package | Tape and Reel | SMA; SMA (DO-214AC) | DO-214AC | SMA | SMA | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps |