STMicroelectronics, Inc. Schottky 100V 1A Diode and Rectifier STPS1H100AF

Description
Rectifier Diode Schottky 100V 1A 2-Pin SMA flat T/R Product overview: STPS1H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Schottky 100V 1A 2-Pin SMA flat T/R Product overview: STPS1H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1A Diode and Rectifier - 280-STPS1H100AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-STPS1H100AF
Schottky 100V 1A Diode and Rectifier 280-STPS1H100AF
Rectifier Diode Schottky 100V 1A 2-Pin SMA flat T/R Product overview: STPS1H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100AF can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 100V 1A 2-Pin SMA flat T/R Product overview: STPS1H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1H100AF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS1H100AF - 1103754-STPS1H100AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1H100AF
1103754-STPS1H100AF
Diodes, Rectifiers - Single - STPS1H100AF 1103754-STPS1H100AF
Manufacturer: STMicroelectronics Win Source Part Number: 1103754-STPS1H100AF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 4μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMAflat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103754-STPS1H100AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMAflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-12285-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12285-6-ND
Single Diodes 497-12285-6-ND
Diode Schottky 100V 1A Surface Mount SMAflat

Diode Schottky 100V 1A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-12285-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12285-2-ND
Single Diodes 497-12285-2-ND
Diode Schottky 100V 1A Surface Mount SMAflat

Diode Schottky 100V 1A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-12285-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12285-1-ND
Single Diodes 497-12285-1-ND
Diode Schottky 100V 1A Surface Mount SMAflat

Diode Schottky 100V 1A Surface Mount SMAflat

Buy Now Datasheet
Schottky Rect, Single, 100V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0250 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0250
Schottky Rect, Single, 100V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0250
SCHOTTKY RECT, SINGLE, 100V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 87T3844 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3844
Rectifier Stmicroelectronics 87T3844
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1H100AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1H100AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS1H100AF
DIODE SCHOTTKY 100V 1A SMAFLAT

DIODE SCHOTTKY 100V 1A SMAFLAT

Supplier's Site
Single Diodes - STPS1H100AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1H100AF
Single Diodes STPS1H100AF
DIODE SCHOTTKY 100V 1A SMAFLAT

DIODE SCHOTTKY 100V 1A SMAFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1H100AF
Schottky Diodes & Rectifiers STPS1H100AF
Schottky Diodes & Rectifiers 100V High Voltage 0.62V Low Leakage

Schottky Diodes & Rectifiers 100V High Voltage 0.62V Low Leakage

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-STPS1H100AF 1103754-STPS1H100AF 497-12285-6-ND 26AH0250 87T3844 STPS1H100AF STPS1H100AF STPS1H100AF
Product Name Schottky 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - STPS1H100AF Single Diodes Schottky Rect, Single, 100V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package SMA flat SMA; SMAflat DO-221AC SMA; DO-221AC, SMA Flat Leads SMAFlat
RoHS Compliant RoHS
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data