STMicroelectronics, Inc. 8A 40V Diode and Rectifier STPS16L40CT

Description
8A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPS16L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16L40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPS16L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16L40CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 40V Diode and Rectifier
286-STPS16L40CT
8A 40V Diode and Rectifier 286-STPS16L40CT
8A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPS16L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16L40CT can be used for catalog matching and distributor lookup.

8A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPS16L40CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16L40CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS16L40CT - 054288-STPS16L40CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS16L40CT
054288-STPS16L40CT
Diodes, Rectifiers - Arrays - STPS16L40CT 054288-STPS16L40CT
Manufacturer: STMicroelectronics Win Source Part Number: 054288-STPS16L40CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 500mV @ 8A Current - Reverse Leakage @ Vr: 700μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054288-STPS16L40CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 8A
Current - Reverse Leakage @ Vr: 700μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-12630-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12630-5-ND
Diode Arrays 497-12630-5-ND
Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS16L40CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS16L40CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS16L40CT
DIODE ARRAY SCHOTT 40V 8A TO220

DIODE ARRAY SCHOTT 40V 8A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS16L40CT 054288-STPS16L40CT 497-12630-5-ND STPS16L40CT
Product Name 8A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS16L40CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
IO 8 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data