STMicroelectronics 8A 100V Diode and Rectifier STPS16H100CT

Description
8A, 100V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: STPS16H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
8A, 100V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: STPS16H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8A 100V Diode and Rectifier - 286-STPS16H100CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 100V Diode and Rectifier
286-STPS16H100CT
8A 100V Diode and Rectifier 286-STPS16H100CT
8A, 100V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: STPS16H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CT can be used for catalog matching and distributor lookup.

8A, 100V, SILICON, RECTIFIER DIODE, TO-220AB Product overview: STPS16H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16H100CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 194706-STPS16H100CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194706-STPS16H100CT
Discrete Semiconductor Products 194706-STPS16H100CT
Manufacturer: STMicroelectronics Win Source Part Number: 194706-STPS16H100CT Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 194706-STPS16H100CT
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS16H100CT 194706-STPS16H100CT
Product Name 8A 100V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data