Win Source Part Number: 1282038-STPS1645D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 16 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS1645
Product Status: Obsolete
16A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STPS1645D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1645D can be used for catalog matching and distributor lookup.
Diode Schottky 45V 16A Through Hole TO-220AC
DIODE SCHOTTKY 45V 16A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1282038-STPS1645D | 280-STPS1645D | STPS1645D-ND | STPS1645D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 16A 45V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 | Rail/Tube | TO-220 | |
| VF | 0.5700 volts | 0.5700 volts | ||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |