Diode Array 1 Pair Common Cathode Schottky 170V 8A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1261861-STPS16170CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: STPS16170C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): MBR20150CT-LJ; MBR20H150CT C0G; MBR20150CT C0G;
Introduction Date: July 13, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
High Voltage Power Schottky Rectifier Product overview: STPS16170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16170CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 170V 8A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-6079-5-ND | 1261861-STPS16170CT | 286-STPS16170CT | STPS16170CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS16170CT | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9200 volts | 0.9200 volts |