STMicroelectronics, Inc. Diode Arrays STPS16170CR

Description
Diode Array 1 Pair Common Cathode Schottky 170V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 170V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12284-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12284-ND
Diode Arrays 497-12284-ND
Diode Array 1 Pair Common Cathode Schottky 170V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 170V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282887-STPS16170CR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282887-STPS16170CR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282887-STPS16170CR
Win Source Part Number: 1282887-STPS16170CR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A Current - Reverse Leakage @ Vr: 15 µA @ 170 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12284,-497-12284 Base Product Number: STPS16170 Product Status: Obsolete

Win Source Part Number: 1282887-STPS16170CR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170 V
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 8 A
Current - Reverse Leakage @ Vr: 15 µA @ 170 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12284,-497-12284
Base Product Number: STPS16170
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS16170CR
Schottky Diode and Rectifier 286-STPS16170CR
High Voltage Power Schottky Rectifier Product overview: STPS16170CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16170CR can be used for catalog matching and distributor lookup.

High Voltage Power Schottky Rectifier Product overview: STPS16170CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16170CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS16170CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS16170CR
Discrete Semiconductor Products - Diodes - Rectifiers STPS16170CR
DIODE ARR SCHOTT 170V 8A I2PAK

DIODE ARR SCHOTT 170V 8A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-12284-ND 1282887-STPS16170CR 286-STPS16170CR STPS16170CR
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA Rail/Tube
Diode Type Schottky; Schottky
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data