Manufacturer: STMicroelectronics
Win Source Part Number: 1261860-STPS16170CG-
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 170V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: STPS16170C
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 8A
Current - Reverse Leakage at Vr: 15μA at 170V
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
170 V, 16 A dual Power Schottky Rectifier Product overview: STPS16170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16170CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 170V D2PAK
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
DIODE ARR SCHOTT 170V 8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1261860-STPS16170CG-TR | 497-6077-6-ND | 286-STPS16170CG-TR | STPS16170CG-TR | STPS16170CG-TR | 57P1645 | STPS16170CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS16170CG-TR | Diode Arrays | Dual Schottky 170 V 16 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| VR | 170 volts | 170 volts | |||||
| IR | 0.0150 mA | 0.0150 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |