170 V, 16 A dual Power Schottky Rectifier Product overview: STPS16170CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16170CB-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 170V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: STMicroelectronics
Win Source Part Number: 1261859-STPS16170CB-
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: STPS16170C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 170V
Alternative Parts (Cross-Reference): MBRD20150CT-13; STPS16170CR; STPS16170CB;
Introduction Date: July 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 170V 8A DPAK
DIODE ARRAY SCHOTTKY 170V DPAK
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-STPS16170CB-TR | 497-6078-6-ND | 1261859-STPS16170CB-TR | STPS16170CB-TR | STPS16170CB-TR | STPS16170CB-TR |
| Product Name | Dual Schottky 170 V 16 A Diode and Rectifier | Diode Arrays | Electronic Wholesale - STPS16170CB-TR | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | |
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Arrangement | Common Catode | Common Catode |