150V 16A Dual Schottky Rectifier, TO-220AB Product overview: STPS16150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16150CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 8A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 054287-STPS16150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 8A
Current - Reverse Leakage @ Vr: 3μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 2X8 Amp 150 Volt
DIODE ARR SCHOTT 150V 8A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 286-STPS16150CT | 497-2739-5-ND | 054287-STPS16150CT | STPS16150CT | STPS16150CT | 57P1641 |
| Product Name | Dual Schottky 150V 16A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS16150CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Arrangement | Common Catode |