Manufacturer: STMicroelectronics
Win Source Part Number: 1103750-STPS160UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Schottky 60V 1A Surface Mount SMB
Diode Schottky 60V 1A Surface Mount SMB
Diode Schottky 60V 1A Surface Mount SMB
Schottky Rectifier Diode 60V 1A SMB SMT Product overview: STPS160UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS160UY can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1A SMB
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 60V VRRM 0.57VF
DIODE SCHOTTKY 60V 1A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1103750-STPS160UY | 497-13277-2-ND | 280-STPS160UY | 41Y5944 | STPS160UY | STPS160UY | STPS160UY |
| Product Name | Diodes, Rectifiers - Single - STPS160UY | Single Diodes | Schottky 60V 1A Diode and Rectifier | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active |