Manufacturer: STMicroelectronics
Win Source Part Number: 1261857-STPS160H100T
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 80A
Family Name: STPS160H100TV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 80A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SPB100100; SPB10090; DSS2X61-01A;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
100V 160A Dual Schottky Rectifier Module Product overview: STPS160H100TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS160H100TV can be used for catalog matching and distributor lookup.
Diode Schottky 2x80A 100V ISOTOP
Diode Schottky 2x80A 100V ISOTOP
Diode Array 2 Independent Schottky 100V 80A Chassis Mount ISOTOP
DIODE, SCHOTTKY, 100V 160A ISOTOP PKG
Schottky Diodes & Rectifiers 2X80 Amp 100 Volt
DIODE MODULE 100V 80A ISOTOP
Rectifier Diode, 100 V, 160 A, 680 mV, Dual Isolated RoHS Compliant: Yes
Rectifier Diode, 100 V, 160 A, 680 mV, Dual Isolated RoHS Compliant: Yes
DIODE MOD SCHOTT 100V 80A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1261857-STPS160H100TV | 286-STPS160H100TV | 6870779 | 497-2723-5-ND | 70014063 | STPS160H100TV | STPS160H100TV | 05M6073 | STPS160H100TV |
| Product Name | Diodes, Rectifiers - Arrays - STPS160H100TV | Dual Schottky 100V 160A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | DIODE, SCHOTTKY, 100V 160A ISOTOP PKG | Schottky Diodes & Rectifiers | Diode Arrays | Rectifier Diode, 100 V, 160 A, 680 Mv, Dual Isolated Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||||
| VR | 100 volts | 100 volts | |||||||
| IR | 0.0400 mA | 2000 mA | 0.0400 mA | ||||||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |