Schottky Diode 60V 1A SMA SMT Rectifier Product overview: STPS160AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS160AY can be used for catalog matching and distributor lookup.
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1103748-STPS160AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 1A SMA
SCHOTTKY RECT, SINGLE, 1A, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 60V VRRM 0.57VF
DIODE SCHOTTKY 60V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS160AY | 497-STPS160AYDKR-ND | 1103748-STPS160AY | STPS160AY | 07AH7094 | 41Y5943 | STPS160AY | STPS160AY |
| Product Name | Schottky 60V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS160AY | Single Diodes | Schottky Rect, Single, 1A, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | DO-214AC | SMA | SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |