Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 1A Surface Mount SMA (DO-214AC)
STMicroelectronics STPS160A Diode
STMicroelectronics STPS160A Diode
STMicroelectronics STPS160A Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 031494-STPS160A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS160A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS16_Q; SS16_NL; SS16;
Introduction Date: August 31, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
60V 1A Schottky Rectifier, SMA, Surface Mount Product overview: STPS160A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS160A can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1A SMA
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt
SCHOTTKY DIODE, 60V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 60V 1A SMA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-3756-1-ND | 249577 | 249577P | 031494-STPS160A | 280-STPS160A | STPS160A | STPS160A | 51R7450 | 57P1636 | STPS160A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS160A | Schottky SMD 60V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diode, 60V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||||||
| Rectifier Configuration / Technology | Schottky | |||||||||
| Package | Do-214ac (sma) | DO-214AC | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active |