Diode Array 2 Independent Schottky 45V 80A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1261856-STPS16045TV
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 80A
Family Name: STPS16045TV
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 80A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): DSS2x121-0045B; STPS120H45TV; SPB10045;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Dual Schottky barrier diode,STPS16045TV
Dual Schottky barrier diode,STPS16045TV
45V 160A Dual Schottky Rectifier Module Product overview: STPS16045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 160A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 160A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS16045TV can be used for catalog matching and distributor lookup.
DIODE MODULE 45V 80A ISOTOP
Rectifier Diode, 45 V, 160 A, 900 mV, Dual Isolated RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X80 Amp 45 Volt
DIODE MOD SCHOTT 45V 80A ISOTOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-2741-5-ND | 1261856-STPS16045TV | 221377 | 286-STPS16045TV | STPS16045TV | 72K7233 | STPS16045TV | STPS16045TV |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS16045TV | Schottky Diodes & Rectifiers | Dual Schottky 45V 160A Diode and Rectifier | Diode Arrays | Rectifier Diode, 45 V, 160 A, 900 Mv, Dual Isolated Rohs Compliant Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |||||
| Package | ISOTOP | Isotop | Rail/Tube | ISOTOP | ||||
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.6900 volts | 0.6900 volts | 0.6900 volts | |||||
| VR | 45 volts | 45 volts |