STMicroelectronics, Inc. 80V Diode and Rectifier STPS15SM80CT

Description
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS15SM80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15SM80CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS15SM80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15SM80CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V Diode and Rectifier
286-STPS15SM80CT
80V Diode and Rectifier 286-STPS15SM80CT
80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS15SM80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15SM80CT can be used for catalog matching and distributor lookup.

80V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: STPS15SM80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15SM80CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282872-STPS15SM80CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282872-STPS15SM80CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282872-STPS15SM80CT
Win Source Part Number: 1282872-STPS15SM80CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 780 mV @ 7.5 A Current - Reverse Leakage @ Vr: 20 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-11349-5,-497-113 49-5 Base Product Number: STPS15 Product Status: Obsolete

Win Source Part Number: 1282872-STPS15SM80CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 20 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11349-5,-497-11349-5
Base Product Number: STPS15
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - 497-11349-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11349-5-ND
Diode Arrays 497-11349-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15SM80CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15SM80CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS15SM80CT
DIODE ARR SCHOTT 80V 7.5A TO220

DIODE ARR SCHOTT 80V 7.5A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS15SM80CT 1282872-STPS15SM80CT 497-11349-5-ND STPS15SM80CT
Product Name 80V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
IO 7.5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data