STMicroelectronics, Inc. 80V Diode and Rectifier STPS15SM80CR

Description
80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, I2PAK-3 Product overview: STPS15SM80CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS15SM80CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, I2PAK-3 Product overview: STPS15SM80CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS15SM80CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Diode and Rectifier - 280-STPS15SM80CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V Diode and Rectifier
280-STPS15SM80CR
80V Diode and Rectifier 280-STPS15SM80CR
80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, I2PAK-3 Product overview: STPS15SM80CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS15SM80CR can be used for catalog matching and distributor lookup.

80V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, I2PAK-3 Product overview: STPS15SM80CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS15SM80CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282871-STPS15SM80CR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282871-STPS15SM80CR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282871-STPS15SM80CR
Win Source Part Number: 1282871-STPS15SM80CR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 780 mV @ 7.5 A Current - Reverse Leakage @ Vr: 20 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11348-5,497-113 48-5 Base Product Number: STPS15 Product Status: Obsolete

Win Source Part Number: 1282871-STPS15SM80CR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 20 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11348-5,497-11348-5
Base Product Number: STPS15
Product Status: Obsolete

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 80V I2PAK - 761-STPS15SM80CR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 80V I2PAK
761-STPS15SM80CR
DIODE ARRAY SCHOTTKY 80V I2PAK 761-STPS15SM80CR
DIODE ARRAY SCHOTTKY 80V I2PAK

DIODE ARRAY SCHOTTKY 80V I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 280-STPS15SM80CR 1282871-STPS15SM80CR 761-STPS15SM80CR
Product Name 80V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DIODE ARRAY SCHOTTKY 80V I2PAK
Package Rail/Tube TO-262-3 Long Leads, I²Pak, TO-262AA D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
RoHS Compliant RoHS RoHS
IO 7.5 amps
Tj -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Schottky barrier diode - BAT54A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details