Power Schottky rectifier Product overview: STPS15M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15M80CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282869-STPS15M80CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 725 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 25 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11346-5,497-113
Base Product Number: STPS15
Product Status: Obsolete
Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3
DIODE ARR SCHOTT 80V 7.5A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STPS15M80CT | 1282869-STPS15M80CT | 497-11346-5-ND | STPS15M80CT |
| Product Name | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 7.5 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Diode Type | Schottky; Schottky |