STMicroelectronics, Inc. Diode Arrays STPS15M80CFP

Description
Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-11344-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11344-5-ND
Diode Arrays 497-11344-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 7.5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS15M80CFP
Schottky Diode and Rectifier 286-STPS15M80CFP
Power Schottky rectifier Product overview: STPS15M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15M80CFP can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS15M80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15M80CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282868-STPS15M80CFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282868-STPS15M80CFP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282868-STPS15M80CFP
Win Source Part Number: 1282868-STPS15M80CFP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 725 mV @ 7.5 A Current - Reverse Leakage @ Vr: 25 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11344-5,497-113 44-5 Base Product Number: STPS15 Product Status: Obsolete

Win Source Part Number: 1282868-STPS15M80CFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 725 mV @ 7.5 A
Current - Reverse Leakage @ Vr: 25 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11344-5,497-11344-5
Base Product Number: STPS15
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15M80CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15M80CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS15M80CFP
DIODE ARR SCHOT 80V 7.5A TO220FP

DIODE ARR SCHOT 80V 7.5A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-11344-5-ND 286-STPS15M80CFP 1282868-STPS15M80CFP STPS15M80CFP
Product Name Diode Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
IO 7.5 amps
Unlock Full Specs
to access all available technical data