STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS15L60CB

Description
Dual Schottky barrier diode,STPS15L60CB
Request a Quote Datasheet
Description
Dual Schottky barrier diode,STPS15L60CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4858027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858027
Schottky Diodes & Rectifiers 4858027
Dual Schottky barrier diode,STPS15L60CB

Dual Schottky barrier diode,STPS15L60CB

Supplier's Site
Schottky Diodes & Rectifiers - 4858027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858027P
Schottky Diodes & Rectifiers 4858027P
Dual Schottky barrier diode,STPS15L60CB

Dual Schottky barrier diode,STPS15L60CB

Supplier's Site
Schottky Diodes & Rectifiers - 1686112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686112
Schottky Diodes & Rectifiers 1686112
Dual Schottky barrier diode,STPS15L60CB

Dual Schottky barrier diode,STPS15L60CB

Supplier's Site
Singapore, Singapore
Schottky 60V 15A DPAK Diode and Rectifier
286-STPS15L60CB
Schottky 60V 15A DPAK Diode and Rectifier 286-STPS15L60CB
60V 15A Schottky Rectifier, DPAK, SM Product overview: STPS15L60CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L60CB can be used for catalog matching and distributor lookup.

60V 15A Schottky Rectifier, DPAK, SM Product overview: STPS15L60CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L60CB can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-14794-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14794-5-ND
Diode Arrays 497-14794-5-ND
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS15L60CB - 037980-STPS15L60CB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS15L60CB
037980-STPS15L60CB
Diodes, Rectifiers - Arrays - STPS15L60CB 037980-STPS15L60CB
Manufacturer: STMicroelectronics Win Source Part Number: 037980-STPS15L60CB Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mV @ 7.5A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15L60CB Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR15BM60AFH; RBQ15BM65A; RBR15BM60A; RBR15BM60ATL; Introduction Date: February 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037980-STPS15L60CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 7.5A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15L60CB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR15BM60AFH; RBQ15BM65A; RBR15BM60A; RBR15BM60ATL;
Introduction Date: February 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS15L60CB
Schottky Diodes & Rectifiers STPS15L60CB
Schottky Diodes & Rectifiers 2X7.5 Amp 60 Volt

Schottky Diodes & Rectifiers 2X7.5 Amp 60 Volt

Buy Now Datasheet
Diode Arrays - STPS15L60CB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS15L60CB
Diode Arrays STPS15L60CB
DIODE ARRAY SCHOTTKY 60V DPAK

DIODE ARRAY SCHOTTKY 60V DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15L60CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15L60CB
Discrete Semiconductor Products - Diodes - Rectifiers STPS15L60CB
DIODE ARR SCHOTT 60V 7.5A DPAK

DIODE ARR SCHOTT 60V 7.5A DPAK

Supplier's Site
Rectifier Stmicroelectronics - 57P1626 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1626
Rectifier Stmicroelectronics 57P1626
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number 4858027 4858027P 286-STPS15L60CB 497-14794-5-ND 037980-STPS15L60CB STPS15L60CB STPS15L60CB STPS15L60CB 57P1626
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60V 15A DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS15L60CB Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252) TO-252 Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak DPAK; DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data