60V 15A Dual Schottky Rectifier, DPAK, SM Product overview: STPS15L60CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L60CB-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031493-STPS15L60CB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 7.5A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 60V 7.5A DPAK
SCHOTTKY DIODE, 60V, 15A, TO-252; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:820mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 60V DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 286-STPS15L60CB-TR | 031493-STPS15L60CB-TR | 497-6576-6-ND | STPS15L60CB-TR | 01X0052 | STPS15L60CB-TR |
| Product Name | Dual Schottky 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS15L60CB-TR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 60V, 15A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays |
| Package | Tape and Reel | D-Pak | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; TO-252 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 7.5 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Schottky; Schottky | Schottky |