STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS15L45CBY-TR

Description
Diode Schottky power 45V 15A DPAK-3
Request a Quote Datasheet
Description
Diode Schottky power 45V 15A DPAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7917839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917839P
Schottky Diodes & Rectifiers 7917839P
Diode Schottky power 45V 15A DPAK-3

Diode Schottky power 45V 15A DPAK-3

Supplier's Site
Schottky Diodes & Rectifiers - 7917839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917839
Schottky Diodes & Rectifiers 7917839
Diode Schottky power 45V 15A DPAK-3

Diode Schottky power 45V 15A DPAK-3

Supplier's Site
Schottky Diodes & Rectifiers - 1656506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656506
Schottky Diodes & Rectifiers 1656506
Diode Schottky power 45V 15A DPAK-3

Diode Schottky power 45V 15A DPAK-3

Supplier's Site
Diodes, Rectifiers - Arrays - STPS15L45CBY-TR - 898349-STPS15L45CBY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS15L45CBY-TR
898349-STPS15L45CBY-TR
Diodes, Rectifiers - Arrays - STPS15L45CBY-TR 898349-STPS15L45CBY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898349-STPS15L45CBY- TR Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STPS15 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-14212-6, 497-14212-1, 497-14212-2, -497-14212-6, -497-14212-1, -497-14212-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898349-STPS15L45CBY-TR
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS15
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-14212-6, 497-14212-1, 497-14212-2, -497-14212-6, -497-14212-1, -497-14212-2

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Schottky 45 V Diode and Rectifier
286-STPS15L45CBY-TR
Automotive Dual Schottky 45 V Diode and Rectifier 286-STPS15L45CBY-TR
Automotive 45 V, 15 A dual Low Drop Power Schottky Rectifier Product overview: STPS15L45CBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CBY-TR can be used for catalog matching and distributor lookup.

Automotive 45 V, 15 A dual Low Drop Power Schottky Rectifier Product overview: STPS15L45CBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CBY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-14212-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14212-2-ND
Diode Arrays 497-14212-2-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-14212-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14212-1-ND
Diode Arrays 497-14212-1-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-14212-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14212-6-ND
Diode Arrays 497-14212-6-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Rectifier Stmicroelectronics - 40X8801 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8801
Rectifier Stmicroelectronics 40X8801
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15L45CBY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15L45CBY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS15L45CBY-TR
DIODE ARR SCHOTT 45V 7.5A DPAK

DIODE ARR SCHOTT 45V 7.5A DPAK

Supplier's Site
Diode Arrays STPS15L45CBY-TR
DIODE ARRAY SCHOTTKY 45V DPAK

DIODE ARRAY SCHOTTKY 45V DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS15L45CBY-TR
Schottky Diodes & Rectifiers STPS15L45CBY-TR
Schottky Diodes & Rectifiers Auto Pwr Schottky Rectifier

Schottky Diodes & Rectifiers Auto Pwr Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number 7917839P 7917839 898349-STPS15L45CBY-TR 286-STPS15L45CBY-TR 497-14212-2-ND 40X8801 STPS15L45CBY-TR STPS15L45CBY-TR STPS15L45CBY-TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - STPS15L45CBY-TR Automotive Dual Schottky 45 V Diode and Rectifier Diode Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Package TO-252 DPAK; Dpak (to-252) DPAK; DPAK Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK-3
Unlock Full Specs
to access all available technical data