STMicroelectronics, Inc. Dual Schottky 15A 45V Diode and Rectifier STPS15L45CB

Description
15A 45V Dual Schottky Rectifier, DPAK, SM Product overview: STPS15L45CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 15A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 45V Dual Schottky Rectifier, DPAK, SM Product overview: STPS15L45CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 15A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 15A 45V Diode and Rectifier
286-STPS15L45CB
Dual Schottky 15A 45V Diode and Rectifier 286-STPS15L45CB
15A 45V Dual Schottky Rectifier, DPAK, SM Product overview: STPS15L45CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 15A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CB can be used for catalog matching and distributor lookup.

15A 45V Dual Schottky Rectifier, DPAK, SM Product overview: STPS15L45CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 15A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CB can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-STPS15L45CB-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4858011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858011
Schottky Diodes & Rectifiers 4858011
Dual Schottky barrier diode,STPS15L45CB

Dual Schottky barrier diode,STPS15L45CB

Supplier's Site
Schottky Diodes & Rectifiers - 9206241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9206241
Schottky Diodes & Rectifiers 9206241
Dual Schottky barrier diode,STPS15L45CB

Dual Schottky barrier diode,STPS15L45CB

Supplier's Site
Schottky Diodes & Rectifiers - 4858011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858011P
Schottky Diodes & Rectifiers 4858011P
Dual Schottky barrier diode,STPS15L45CB

Dual Schottky barrier diode,STPS15L45CB

Supplier's Site
Diodes, Rectifiers - Arrays - STPS15L45CB - 1261855-STPS15L45CB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS15L45CB
1261855-STPS15L45CB
Diodes, Rectifiers - Arrays - STPS15L45CB 1261855-STPS15L45CB
Manufacturer: STMicroelectronics Win Source Part Number: 1261855-STPS15L45CB Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: STPS15L45CB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D-Pak Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 7.5A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): STPS15L45CB-TR; MGBR2045L-TN3-T; 12CWQ04FNTRR; Introduction Date: February 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261855-STPS15L45CB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15L45CB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS15L45CB-TR; MGBR2045L-TN3-T; 12CWQ04FNTRR;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS15L45CB
Schottky Diodes & Rectifiers STPS15L45CB
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt

Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS15L45CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS15L45CB
Discrete Semiconductor Products - Diodes - Rectifiers STPS15L45CB
DIODE ARR SCHOTT 45V 7.5A DPAK

DIODE ARR SCHOTT 45V 7.5A DPAK

Supplier's Site
Diode Arrays - STPS15L45CB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS15L45CB
Diode Arrays STPS15L45CB
DIODE ARRAY SCHOTTKY 45V DPAK

DIODE ARRAY SCHOTTKY 45V DPAK

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 45V DPAK - 761-STPS15L45CB - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V DPAK
761-STPS15L45CB
DIODE ARRAY SCHOTTKY 45V DPAK 761-STPS15L45CB
DIODE ARRAY SCHOTTKY 45V DPAK

DIODE ARRAY SCHOTTKY 45V DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays Diode Arrays
Product Number 286-STPS15L45CB 497-STPS15L45CB-ND 4858011 4858011P 1261855-STPS15L45CB STPS15L45CB STPS15L45CB STPS15L45CB 761-STPS15L45CB
Product Name Dual Schottky 15A 45V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - STPS15L45CB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY SCHOTTKY 45V DPAK
Package Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Dpak (to-252) TO-252 DPAK; DPAK DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS RoHS RoHS
IO 7.5 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data