Manufacturer: STMicroelectronics
Win Source Part Number: 031492-STPS15L45CB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS15L45CB; MGBR2045L-TN3-T; 12CWQ04FNTRR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
45 V, 15 A dual Low Drop Power Schottky Rectifier Product overview: STPS15L45CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L45CB-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
SCHOTTKY RECT, DUAL, 15A, 45V, TO-252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:640mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 7.5A DPAK
DIODE ARRAY SCHOTTKY 45V DPAK
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 031492-STPS15L45CB-TR | 286-STPS15L45CB-TR | 497-6575-1-ND | 07AH7093 | 57P1625 | STPS15L45CB-TR | STPS15L45CB-TR | STPS15L45CB-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS15L45CB-TR | Dual Schottky 45 V 15 A Diode and Rectifier | Diode Arrays | Schottky Rect, Dual, 15A, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.5200 volts | 0.6400 volts | 0.5200 volts | 0.5200 volts | ||||
| VR | 45 volts | 45 volts | ||||||
| IR | 1 mA | 1 mA |