Manufacturer: STMicroelectronics
Win Source Part Number: 031491-STPS15L30CDJF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (6x5)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
30V, 15 A dual PowerFLAT Low drop power Schottky rectifier Product overview: STPS15L30CDJFTR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30V, 15 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L30CDJFTR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount 8-PowerVDFN
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount 8-PowerVDFN
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount 8-PowerVDFN
Schottky Diodes & Rectifiers Low drop power Schottky rectifier
DIODE ARR SCHOT 30V POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 031491-STPS15L30CDJFTR | 286-STPS15L30CDJFTR | 497-10102-2-ND | STPS15L30CDJFTR | STPS15L30CDJFTR |
| Product Name | Diodes, Rectifiers - Arrays - STPS15L30CDJFTR | Dual Schottky 30V 15 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.4800 volts | 0.4800 volts | |||
| VR | 30 volts | ||||
| IR | 1 mA |