Manufacturer: STMicroelectronics
Win Source Part Number: 1261852-STPS15H100CH
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: STPS15H100C
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 7.5A
Current - Reverse Leakage at Vr: 3μA at 100V
High Voltage Power Schottky Rectifier Product overview: STPS15H100CH from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15H100CH can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Through Hole TO-251-3 Short Leads, IPak, TO-251AA
DIODE ARR SCHOTT 100V 7.5A IPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1261852-STPS15H100CH | 286-STPS15H100CH | STPS15H100CH-ND | STPS15H100CH |
| Product Name | Diodes, Rectifiers - Arrays - STPS15H100CH | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.8000 volts | 0.8000 volts | ||
| VR | 100 volts | |||
| IR | 0.0030 mA |