STMicroelectronics STPS15H100CB Diode
STMicroelectronics STPS15H100CB Diode
STMicroelectronics STPS15H100CB Diode
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
100V 15A Dual Schottky Rectifier, DPAK, SM Product overview: STPS15H100CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15H100CB can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1093418-STPS15H100CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 7.5A
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 100V 7.5A DPAK
Schottky Diodes & Rectifiers 2X7.5 Amp 100 Volt
DIODE ARRAY SCHOTTKY 100V DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 4857995 | 4857995P | 497-11400-5-ND | 286-STPS15H100CB | 1093418-STPS15H100CB | STPS15H100CB | STPS15H100CB | STPS15H100CB |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Dual Schottky 100V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS15H100CB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | DPAK; Dpak (to-252) | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Rail/Tube | D-Pak | DPAK | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Arrangement | Common Catode | Common Catode | Common Catode | |||||
| Diode Type | Schottky | Schottky; Schottky | Schottky |