Manufacturer: STMicroelectronics
Win Source Part Number: 031489-STPS15H100CB-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 7.5A
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: STPS15H100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 12CWQ10FN; 12CWQ10G; SBR15U100CTL-13;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
100 V, 15 A dual Power Schottky Rectifier Product overview: STPS15H100CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15H100CB-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X7.5 Amp 100 Volt
DIODE ARRAY SCHOTTKY 100V DPAK
DIODE ARR SCHOTT 100V 7.5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 031489-STPS15H100CB-TR | 497-3208-1-ND | 286-STPS15H100CB-TR | STPS15H100CB-TR | STPS15H100CB-TR | STPS15H100CB-TR | 57P1619 |
| Product Name | Diodes, Rectifiers - Arrays - STPS15H100CB-TR | Diode Arrays | Dual Schottky 100 V 15 A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0030 mA | 0.0030 mA |