Power Schottky Rectifier Product overview: STPS1545R from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545R can be used for catalog matching and distributor lookup.
Diode Schottky 45V 15A Through Hole I2PAK
Win Source Part Number: 1282039-STPS1545R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 30 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPS1545
Product Status: Obsolete
DIODE SCHOTTKY 45V 15A I2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS1545R | STPS1545R-ND | 1282039-STPS1545R | STPS1545R |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-262-3 Long Leads, I²Pak, TO-262AA |