Power Schottky Rectifier Product overview: STPS1545G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545G can be used for catalog matching and distributor lookup.
Diode Schottky 45V 15A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1261851-STPS1545G
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Maximum)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-12TQ040SPBF; 20TQ040S-GT4; 20TQ040S-G; STPS1545G;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 45V 15A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS1545G | 497-12629-5-ND | 1261851-STPS1545G | STPS1545G |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS1545G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | D2PAK | ||
| RoHS Compliant | RoHS | |||
| IO | 15 amps |