STMicroelectronics Diodes, Rectifiers - Single - STPS1545F STPS1545F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047363-STPS1545F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047363-STPS1545F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS1545F - 047363-STPS1545F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1545F
047363-STPS1545F
Diodes, Rectifiers - Single - STPS1545F 047363-STPS1545F
Manufacturer: STMicroelectronics Win Source Part Number: 047363-STPS1545F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 047363-STPS1545F
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
15A 45V Diode and Rectifier - 280-STPS1545F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 45V Diode and Rectifier
280-STPS1545F
15A 45V Diode and Rectifier 280-STPS1545F
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN Product overview: STPS1545F from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545F can be used for catalog matching and distributor lookup.

15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN Product overview: STPS1545F from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545F can be used for catalog matching and distributor lookup.

Supplier's Site
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN - 761-STPS1545F - Utmel Electronic Limited
Hong Kong, China
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN
761-STPS1545F
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN 761-STPS1545F
15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN

15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Diodes
Product Number 047363-STPS1545F 280-STPS1545F 761-STPS1545F
Product Name Diodes, Rectifiers - Single - STPS1545F 15A 45V Diode and Rectifier 15A, 45V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, ISOWATT220AC, 2 PIN
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467610 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Schottky 30V 3.5A DPAK Diode and Rectifier - 280-30WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers