STMicroelectronics, Inc. Automotive Schottky 45 V 15 A Diode and Rectifier STPS1545DY

Description
Automotive 45 V, 15 A Power Schottky Rectifier Product overview: STPS1545DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 45 V, 15 A Power Schottky Rectifier Product overview: STPS1545DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 45 V 15 A Diode and Rectifier - 280-STPS1545DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45 V 15 A Diode and Rectifier
280-STPS1545DY
Automotive Schottky 45 V 15 A Diode and Rectifier 280-STPS1545DY
Automotive 45 V, 15 A Power Schottky Rectifier Product overview: STPS1545DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545DY can be used for catalog matching and distributor lookup.

Automotive 45 V, 15 A Power Schottky Rectifier Product overview: STPS1545DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282002-STPS1545DY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282002-STPS1545DY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282002-STPS1545DY
Win Source Part Number: 1282002-STPS1545DY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A Current - Reverse Leakage @ Vr: 200 µA @ 45 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13539,-497-13539 Base Product Number: STPS1545

Win Source Part Number: 1282002-STPS1545DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13539,-497-13539
Base Product Number: STPS1545

Buy Now Datasheet
Single Diodes - 497-13539-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13539-ND
Single Diodes 497-13539-ND
Diode Schottky 45V 15A Through Hole TO-220AC

Diode Schottky 45V 15A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1545DY
Schottky Diodes & Rectifiers STPS1545DY
Schottky Diodes & Rectifiers Auto power Schottky rectifier

Schottky Diodes & Rectifiers Auto power Schottky rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1545DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1545DY
Discrete Semiconductor Products - Diodes - Rectifiers STPS1545DY
DIODE SCHOTTKY 45V 15A TO220AC

DIODE SCHOTTKY 45V 15A TO220AC

Supplier's Site
Rectifier Stmicroelectronics - 40X8802 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8802
Rectifier Stmicroelectronics 40X8802
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-STPS1545DY 1282002-STPS1545DY 497-13539-ND STPS1545DY STPS1545DY 40X8802
Product Name Automotive Schottky 45 V 15 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube TO-220; TO-220-2 TO-220AC-2
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data