Diode Schottky 45V 15A Through Hole TO-220AC
STMicroelectronics STPS1545D Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 037556-STPS1545D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
15A 45V Power Schottky Rectifier, TO-220AC, Through Hole Product overview: STPS1545D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545D can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 15 Amp 45 Volt
DIODE SCHOTTKY 45V 15A TO220AC
DIODE SCHOTTKY 45V 15A TO220AC
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-2753-5-ND | 1686110 | 037556-STPS1545D | 280-STPS1545D | STPS1545D | STPS1545D | STPS1545D |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS1545D | Schottky Through-Hole 15A 45V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | TO-220; To-220ac | TO-220; TO-220AC | Rail/Tube | TO-220-2 | TO-220 | TO-220; TO-220-2 | |
| RoHS Compliant | RoHS | RoHS |