Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 038185-STPS1545CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual Schottky barrier diode,STPS1545CT
Dual Schottky barrier diode,STPS1545CT
45V 15A Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS1545CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X7.5 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARR SCHOTT 45V 7.5A TO220
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-2747-5-ND | 038185-STPS1545CT | 4860244 | 286-STPS1545CT | STPS1545CT | STPS1545CT | STPS1545CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS1545CT | Schottky Diodes & Rectifiers | Dual Schottky Through-Hole 45V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; To-220ab | Rail/Tube | TO-220-3 | TO-220; TO-220-3 | TO-220 |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |