Automotive 40 V, 1 A SOD-123 Power Schottky Rectifier Product overview: STPS140ZY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS140ZY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103742-STPS140ZY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
Diode Schottky 40V 1A (DC) Surface Mount SOD-123
Schottky Diodes & Rectifiers 1A Automotive PWR 40V VRRM 0.49Vf
DIODE SCHOTTKY 40V 1A SOD123
DIODE SCHOTTKY 40V 1A SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS140ZY | 1103742-STPS140ZY | 497-13845-6-ND | STPS140ZY | STPS140ZY | STPS140ZY | 41Y5940 |
| Product Name | Automotive Schottky 40 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS140ZY | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier Stmicroelectronics |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps |